PHOENIX CONTACT USA Ups, 24 Vdc, 24Vdc O/p, 360 W; Power Supply Approvals Phoenix Contact 2320461

Description
UPS, 24 VDC, 24VDC O/P, 360 W; Power Supply Approvals:ITE; No. of Outlets:1Outlets; Capacity (VA / W):-; Input Voltage AC Max:-; Output Voltage:24VDC; Backup Time - Full Load:-; Product Range:Quint Series; Length:125mm; Width:35mm RoHS Compliant: Yes
Description
UPS, 24 VDC, 24VDC O/P, 360 W; Power Supply Approvals:ITE; No. of Outlets:1Outlets; Capacity (VA / W):-; Input Voltage AC Max:-; Output Voltage:24VDC; Backup Time - Full Load:-; Product Range:Quint Series; Length:125mm; Width:35mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ups, 24 Vdc, 24Vdc O/p, 360 W; Power Supply Approvals Phoenix Contact - 89Y7489 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 24 Vdc, 24Vdc O/p, 360 W; Power Supply Approvals Phoenix Contact
89Y7489
Ups, 24 Vdc, 24Vdc O/p, 360 W; Power Supply Approvals Phoenix Contact 89Y7489
UPS, 24 VDC, 24VDC O/P, 360 W; Power Supply Approvals:ITE; No. of Outlets:1Outlets; Capacity (VA / W):-; Input Voltage AC Max:-; Output Voltage:24VDC; Backup Time - Full Load:-; Product Range:Quint Series; Length:125mm; Width:35mm RoHS Compliant: Yes

UPS, 24 VDC, 24VDC O/P, 360 W; Power Supply Approvals:ITE; No. of Outlets:1Outlets; Capacity (VA / W):-; Input Voltage AC Max:-; Output Voltage:24VDC; Backup Time - Full Load:-; Product Range:Quint Series; Length:125mm; Width:35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 89Y7489
Product Name Ups, 24 Vdc, 24Vdc O/p, 360 W; Power Supply Approvals Phoenix Contact
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details