PHOENIX CONTACT USA Ups, Dc-Dc, 24V, 5A; Power Supply Approvals Phoenix Contact 2320254

Description
UPS, DC-DC, 24V, 5A; Power Supply Approvals:ITE; Input Voltage DC:24V; Backup Time @ Capacity:-; Output Voltage:24V; Power Supply Mounting:DIN Rail; Product Range:QUINT UPS Series RoHS Compliant: Yes
Description
UPS, DC-DC, 24V, 5A; Power Supply Approvals:ITE; Input Voltage DC:24V; Backup Time @ Capacity:-; Output Voltage:24V; Power Supply Mounting:DIN Rail; Product Range:QUINT UPS Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ups, Dc-Dc, 24V, 5A; Power Supply Approvals Phoenix Contact - 89Y7486 - Newark, An Avnet Company
Chicago, IL, United States
Ups, Dc-Dc, 24V, 5A; Power Supply Approvals Phoenix Contact
89Y7486
Ups, Dc-Dc, 24V, 5A; Power Supply Approvals Phoenix Contact 89Y7486
UPS, DC-DC, 24V, 5A; Power Supply Approvals:ITE; Input Voltage DC:24V; Backup Time @ Capacity:-; Output Voltage:24V; Power Supply Mounting:DIN Rail; Product Range:QUINT UPS Series RoHS Compliant: Yes

UPS, DC-DC, 24V, 5A; Power Supply Approvals:ITE; Input Voltage DC:24V; Backup Time @ Capacity:-; Output Voltage:24V; Power Supply Mounting:DIN Rail; Product Range:QUINT UPS Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 89Y7486
Product Name Ups, Dc-Dc, 24V, 5A; Power Supply Approvals Phoenix Contact
Form Factor DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227825 - RS Components, Ltd.
Specs
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details
RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details