PHOENIX CONTACT USA Industrial, DIN Rail Power Supplies 2320131

Description
DC/DC DIN RAIL SUPPLY 24V 120W
Request a Quote Datasheet
Description
DC/DC DIN RAIL SUPPLY 24V 120W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 277-11033-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
277-11033-ND
Industrial, DIN Rail Power Supplies 277-11033-ND
DC/DC DIN RAIL SUPPLY 24V 120W

DC/DC DIN RAIL SUPPLY 24V 120W

Buy Now Datasheet
Dc-Dc Converter, 24V, 5A; Power Supply Approvals Phoenix Contact - 89Y7484 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 5A; Power Supply Approvals Phoenix Contact
89Y7484
Dc-Dc Converter, 24V, 5A; Power Supply Approvals Phoenix Contact 89Y7484
DC-DC CONVERTER, 24V, 5A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 5A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 277-11033-ND 89Y7484
Product Name Industrial, DIN Rail Power Supplies Dc-Dc Converter, 24V, 5A; Power Supply Approvals Phoenix Contact
Type 1 DC-DC Converter
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps 5 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG3-48-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details