PHOENIX CONTACT USA Industrial, DIN Rail Power Supplies 2320102

Description
DC/DC DIN RAIL SUPPLY 24V 480W
Request a Quote Datasheet
Description
DC/DC DIN RAIL SUPPLY 24V 480W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 277-9231-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
277-9231-ND
Industrial, DIN Rail Power Supplies 277-9231-ND
DC/DC DIN RAIL SUPPLY 24V 480W

DC/DC DIN RAIL SUPPLY 24V 480W

Buy Now Datasheet
Dc-Dc Converter, 24V, 20A; Power Supply Approvals Phoenix Contact - 89Y7483 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 20A; Power Supply Approvals Phoenix Contact
89Y7483
Dc-Dc Converter, 24V, 20A; Power Supply Approvals Phoenix Contact 89Y7483
DC-DC CONVERTER, 24V, 20A; Power Supply Approvals:ITE; Input Ratio:-; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:82mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 20A; Power Supply Approvals:ITE; Input Ratio:-; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:82mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 277-9231-ND 89Y7483
Product Name Industrial, DIN Rail Power Supplies Dc-Dc Converter, 24V, 20A; Power Supply Approvals Phoenix Contact
Type 1 DC-DC Converter
Operating Temperature -25 to 60 C (-13 to 140 F)
DC Output Current 20 amps 20 amps
DC Input Voltage 18.0 to 32.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
400 to 1000W, 9 to 18V, 18 to 32V, 18 to 60V or 28 to 60V Input, Non-isolated DC-DC Buck Converters - i7A4W033A033V - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature -40 to 115 C (-40 to 239 F)
DC Output Voltage 3.3 to 24.0 volts
View Details