PHOENIX CONTACT USA Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies 2320034

Description
Manufacturer: Phoenix Contact Category: Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies Series: Quint Package: Bulk Input Type: DC Voltage - Output 1: 24V Alternative Parts (Cross-Reference): Cross Product Status: Active DC Voltage - Input (Min): 18V DC Voltage - Input (Max): 32V
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies Series: Quint Package: Bulk Input Type: DC Voltage - Output 1: 24V Alternative Parts (Cross-Reference): Cross Product Status: Active DC Voltage - Input (Min): 18V DC Voltage - Input (Max): 32V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies
Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies
Manufacturer: Phoenix Contact Category: Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies Series: Quint Package: Bulk Input Type: DC Voltage - Output 1: 24V Alternative Parts (Cross-Reference): Cross Product Status: Active DC Voltage - Input (Min): 18V DC Voltage - Input (Max): 32V

Manufacturer: Phoenix Contact
Category: Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies
Series: Quint
Package: Bulk
Input Type: DC
Voltage - Output 1: 24V
Alternative Parts (Cross-Reference): Cross
Product Status: Active
DC Voltage - Input (Min): 18V
DC Voltage - Input (Max): 32V

Buy Now Datasheet
Industrial, DIN Rail Power Supplies - 277-7399-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
277-7399-ND
Industrial, DIN Rail Power Supplies 277-7399-ND
DC/DC DIN RAIL SUPPLY 24V 120W

DC/DC DIN RAIL SUPPLY 24V 120W

Buy Now Datasheet
Dc-Dc Converter, 24V, 5A; Power Supply Approvals Phoenix Contact - 33AC1104 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 5A; Power Supply Approvals Phoenix Contact
33AC1104
Dc-Dc Converter, 24V, 5A; Power Supply Approvals Phoenix Contact 33AC1104
DC-DC CONVERTER, 24V, 5A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 5A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 277-7399-ND 33AC1104
Product Name Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies Industrial, DIN Rail Power Supplies Dc-Dc Converter, 24V, 5A; Power Supply Approvals Phoenix Contact
Form Factor Board Mount
DC Input Voltage 18.0 to 32.0 volts 18.0 to 32.0 volts
Type 1 DC-DC Converter
Operating Temperature -25 to 60 C (-13 to 140 F)
DC Output Current 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

DINRail mount DC-DC converters - DPX15-24WD05 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 5.0 volts
View Details
Power Supply - 19910308 - Radwell International
ABSOPULSE Electronics Ltd.
Specs
DC Output Voltage 24.0 to 42.0 volts
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details