PHOENIX CONTACT USA Industrial, DIN Rail Power Supplies 2320018

Description
DC/DC DIN RAIL SUPPLY 5-15V
Request a Quote Datasheet
Description
DC/DC DIN RAIL SUPPLY 5-15V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 277-7305-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
277-7305-ND
Industrial, DIN Rail Power Supplies 277-7305-ND
DC/DC DIN RAIL SUPPLY 5-15V

DC/DC DIN RAIL SUPPLY 5-15V

Buy Now Datasheet
Dc-Dc Converter, 12V, 2A; Power Supply Approvals Phoenix Contact - 33AC1103 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 2A; Power Supply Approvals Phoenix Contact
33AC1103
Dc-Dc Converter, 12V, 2A; Power Supply Approvals Phoenix Contact 33AC1103
DC-DC CONVERTER, 12V, 2A; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:24W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 2A; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:24W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 277-7305-ND 33AC1103
Product Name Industrial, DIN Rail Power Supplies Dc-Dc Converter, 12V, 2A; Power Supply Approvals Phoenix Contact
Type 1 DC-DC Converter
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 2 amps 2 amps
DC Input Voltage 10.0 to 32.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP-I® Plus™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 1000 to 1.20E7 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
Power Supply - 41155253 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details