PHOENIX CONTACT USA Interface Modules 2315188

Description
25 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-24 AWG
Request a Quote Datasheet
Description
25 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Modules - 277-2011-ND - DigiKey
Thief River Falls, MN, United States
Interface Modules
277-2011-ND
Interface Modules 277-2011-ND
25 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-24 AWG

25 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-24 AWG

Buy Now Datasheet
Vip-3/sc/d25Sub/f Phoenix Contact - 15X6667 - Newark, An Avnet Company
Chicago, IL, United States
Vip-3/sc/d25Sub/f Phoenix Contact
15X6667
Vip-3/sc/d25Sub/f Phoenix Contact 15X6667
VIP-3/SC/D25SUB/F

VIP-3/SC/D25SUB/F

Supplier's Site
Interface Modules - 2315188 - ODG (Origin Data Global)
Shenzhen, China
Interface Modules
2315188
Interface Modules 2315188
INTERFACE MOD DSUB FMALE 25POS

INTERFACE MOD DSUB FMALE 25POS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category RF and Microwave Connectors Electrical Connectors Electrical Connectors
Product Number 277-2011-ND 15X6667 2315188
Product Name Interface Modules Vip-3/sc/d25Sub/f Phoenix Contact Interface Modules
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 404 Size 1 Socket - 190003 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 5.000 GHz
View Details
End Launch Connectors - NELC-2-2 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
RF Connectors - 1050721-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
Coaxial Adapters - 2526551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
View Details