PHOENIX CONTACT USA Cable Assemblies 2314956

Description
Interface Cable Assembly Yokogawa Centum CS 3000 R3, Stardom Series 26.25' (8.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Yokogawa Centum CS 3000 R3, Stardom Series 26.25' (8.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 2314956-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
2314956-ND
Cable Assemblies 2314956-ND
Interface Cable Assembly Yokogawa Centum CS 3000 R3, Stardom Series 26.25' (8.00m)

Interface Cable Assembly Yokogawa Centum CS 3000 R3, Stardom Series 26.25' (8.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 2314956 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
2314956
Controllers - Cable Assemblies 2314956
Interface Cable Assembly Yokogawa Centum CS 3000 R3, Stardom Series 26.25' (8.00m)

Interface Cable Assembly Yokogawa Centum CS 3000 R3, Stardom Series 26.25' (8.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 2314956-ND 2314956
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 26.25 ft (80.01 dm) 26.25 ft (80.01 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2002-3200-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-100/350-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers