PHOENIX CONTACT USA Interface Modules 2314642

Description
40 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - KS Interface 12-24 AWG
Request a Quote Datasheet
Description
40 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - KS Interface 12-24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Modules - 2314642-ND - DigiKey
Thief River Falls, MN, United States
Interface Modules
2314642-ND
Interface Modules 2314642-ND
40 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - KS Interface 12-24 AWG

40 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - KS Interface 12-24 AWG

Buy Now Datasheet
Interface Modules - 2314642 - ODG (Origin Data Global)
Shenzhen, China
Interface Modules
2314642
Interface Modules 2314642
INTERFACE MOD HDR 40POS 12-24AWG

INTERFACE MOD HDR 40POS 12-24AWG

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 2314642-ND 2314642
Product Name Interface Modules Interface Modules
Voltage Rating 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MG-A220-5 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
RF Connectors - 1052062-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
2 suppliers
SMA (F) B/H Edge PCB Mount 17.5mm TEFLON Connector - ET-SFS-BH-EPC-17 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 7385941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight; Straight
View Details