PHOENIX CONTACT USA Cable Assemblies 2314370

Description
Interface Cable Assembly Yokogawa Centum CS 3000 R3, Stardom Series 32.81' (10.00m)
Request a Quote
Description
Interface Cable Assembly Yokogawa Centum CS 3000 R3, Stardom Series 32.81' (10.00m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. part number 2314370 is a 10-meter round cable assembly designed for use with YOKOGAWA CENTUM CS3000R3 and STARDOM controllers. It features two 40-position molded socket strips for a 1:1 connection and is equipped with KS/AKB-compatible connectors on the module side. The cable has a nominal voltage of 30 V DC and can carry a maximum current of 500 mA per path at ambient temperatures up to 55°C. The cable is constructed with a single wire cross-section of 0.14 mm² (AWG 26) and includes seven litz wires made of tin-plated copper. It has an external diameter of 11 mm and is shielded, with an outer sheath made of gray PVC. The cable is rated for operation in ambient temperatures ranging from -20 °C to 50 °C and can withstand storage and transport temperatures from -20 °C to 70 °C. It is also flame resistant according to IEC 60332-1 and resistant to oil and occasional gasoline splashes. The connection method is via screw connection with a torque specification of 0.5 Nm. This product is suitable for various I/O cards associated with the specified controllers, making it a versatile option for engineers looking for reliable cable assemblies in their projects.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. part number 2314370 is a 10-meter round cable assembly designed for use with YOKOGAWA CENTUM CS3000R3 and STARDOM controllers. It features two 40-position molded socket strips for a 1:1 connection and is equipped with KS/AKB-compatible connectors on the module side. The cable has a nominal voltage of 30 V DC and can carry a maximum current of 500 mA per path at ambient temperatures up to 55°C. The cable is constructed with a single wire cross-section of 0.14 mm² (AWG 26) and includes seven litz wires made of tin-plated copper. It has an external diameter of 11 mm and is shielded, with an outer sheath made of gray PVC. The cable is rated for operation in ambient temperatures ranging from -20 °C to 50 °C and can withstand storage and transport temperatures from -20 °C to 70 °C. It is also flame resistant according to IEC 60332-1 and resistant to oil and occasional gasoline splashes. The connection method is via screw connection with a torque specification of 0.5 Nm. This product is suitable for various I/O cards associated with the specified controllers, making it a versatile option for engineers looking for reliable cable assemblies in their projects.

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 2314370-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
2314370-ND
Cable Assemblies 2314370-ND
Interface Cable Assembly Yokogawa Centum CS 3000 R3, Stardom Series 32.81' (10.00m)

Interface Cable Assembly Yokogawa Centum CS 3000 R3, Stardom Series 32.81' (10.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 2314370 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
2314370
Controllers - Cable Assemblies 2314370
Interface Cable Assembly Yokogawa Centum CS 3000 R3, Stardom Series 32.81' (10.00m)

Interface Cable Assembly Yokogawa Centum CS 3000 R3, Stardom Series 32.81' (10.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 2314370-ND 2314370
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 32.81 ft (100 dm) 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details