PHOENIX CONTACT USA RF Antennas 2313371

Description
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM, UMTS Module RF Antenna 5dBi, 3dBi, 1dBi SMA Male Panel Mount
Request a Quote Datasheet
Description
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM, UMTS Module RF Antenna 5dBi, 3dBi, 1dBi SMA Male Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 277-2974-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
277-2974-ND
RF Antennas 277-2974-ND
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM, UMTS Module RF Antenna 5dBi, 3dBi, 1dBi SMA Male Panel Mount

850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM, UMTS Module RF Antenna 5dBi, 3dBi, 1dBi SMA Male Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
2313371
Antennas 2313371
Antennas PSI-GSM/UMTS-QB-ANT

Antennas PSI-GSM/UMTS-QB-ANT

Buy Now Datasheet
RF Antennas - 2313371 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2313371
RF Antennas 2313371
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM, UMTS Module RF Antenna 5dBi, 3dBi, 1dBi SMA Male Panel Mount

850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM, UMTS Module RF Antenna 5dBi, 3dBi, 1dBi SMA Male Panel Mount

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 277-2974-ND 2313371 2313371
Product Name RF Antennas Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Gain 1 to 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Shielding Effectiveness Kit - Model AK-HFR - A.H. Systems Inc.
Specs
Applications RF Testing
Pattern Type Directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain -0.5000 dB
View Details