PHOENIX CONTACT USA RF Antennas 2313342

Description
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM Whip, Right Angle RF Antenna 0dB SMA Male Connector Mount
Request a Quote Datasheet
Description
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM Whip, Right Angle RF Antenna 0dB SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 277-9224-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
277-9224-ND
RF Antennas 277-9224-ND
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM Whip, Right Angle RF Antenna 0dB SMA Male Connector Mount

850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM Whip, Right Angle RF Antenna 0dB SMA Male Connector Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
2313342
Antennas 2313342
Antennas PSI-GSM-STUB-ANT

Antennas PSI-GSM-STUB-ANT

Buy Now Datasheet
RF Antennas - 2313342 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2313342
RF Antennas 2313342
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM Whip, Right Angle RF Antenna 0dB SMA Male Connector Mount

850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM Whip, Right Angle RF Antenna 0dB SMA Male Connector Mount

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 277-9224-ND 2313342 2313342
Product Name RF Antennas Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM GSM
Primary Frequency Range 850.0 to 2100.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE501 - isolate501 - BARTEC
Specs
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
915MHz 5dBi Rubber Duck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector (With L Bracket) - ET-9155RLB-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 915.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
Virtual Antenna - NANOmXTEND™ - Ignion
Specs
Applications Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details