PHOENIX CONTACT USA Networking Solutions - Gateways, Routers 2313067

Description
Win Source Part Number: 1315293-2313067 Category: Networking Solutions>Gateways, Routers Package: Bulk Interface: RS-232 Voltage - Supply: 24V ECCN: 5A991B1 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable HTSUS: 8517.62.0090 Mfr: Phoenix Contact Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1315293-2313067 Category: Networking Solutions>Gateways, Routers Package: Bulk Interface: RS-232 Voltage - Supply: 24V ECCN: 5A991B1 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable HTSUS: 8517.62.0090 Mfr: Phoenix Contact Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Networking Solutions - Gateways, Routers - 1315293-2313067 - Win Source Electronics
Laguna Hills, CA, United States
Networking Solutions - Gateways, Routers
1315293-2313067
Networking Solutions - Gateways, Routers 1315293-2313067
Win Source Part Number: 1315293-2313067 Category: Networking Solutions>Gateways, Routers Package: Bulk Interface: RS-232 Voltage - Supply: 24V ECCN: 5A991B1 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable HTSUS: 8517.62.0090 Mfr: Phoenix Contact Product Status: Obsolete

Win Source Part Number: 1315293-2313067
Category: Networking Solutions>Gateways, Routers
Package: Bulk
Interface: RS-232
Voltage - Supply: 24V
ECCN: 5A991B1
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
HTSUS: 8517.62.0090
Mfr: Phoenix Contact
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1315293-2313067
Product Name Networking Solutions - Gateways, Routers
Supply Voltage 24V
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input OR - AP54RHC32ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - Multi-Function, Configurable - 100179DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Look-ahead Carry Generator
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Dual 2-input OR gate - 74AHCT2G32DC,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
7 suppliers
Logic - Logic - Gates and Inverters - 54F02FMQB - 907378-54F02FMQB - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers