PHOENIX CONTACT USA Monitor - Current/Voltage Transducer 2308302

Description
Current Transducer 0 ~ 300A Input 0 ~ 10VDC Output 24VDC Chassis Mount, DIN Rail
Description
Current Transducer 0 ~ 300A Input 0 ~ 10VDC Output 24VDC Chassis Mount, DIN Rail
Datasheet
Datasheet Summary
Powered by GS/AI

The MCR-SL-CUC-300-U is a universal current transducer designed for measuring DC, AC, and distorted currents with an input range of 0 to 300 A. It provides a standard output voltage of 0 to 10 V, making it suitable for various applications requiring voltage signal processing. The device features electrical isolation between input and output signals, ensuring safe operation. It can handle an overload capacity of up to 3.33 times the nominal input current and operates within a frequency range of DC to 6000 Hz. The transducer is compatible with a DIN rail mounting system and can also be wall-mounted. It utilizes a spring-cage connection method for easy wiring and requires a supply voltage of 24 V DC. This product is ideal for engineers looking for reliable current measurement solutions in their projects.

Datasheet Summary
Powered by GS/AI

The MCR-SL-CUC-300-U is a universal current transducer designed for measuring DC, AC, and distorted currents with an input range of 0 to 300 A. It provides a standard output voltage of 0 to 10 V, making it suitable for various applications requiring voltage signal processing. The device features electrical isolation between input and output signals, ensuring safe operation. It can handle an overload capacity of up to 3.33 times the nominal input current and operates within a frequency range of DC to 6000 Hz. The transducer is compatible with a DIN rail mounting system and can also be wall-mounted. It utilizes a spring-cage connection method for easy wiring and requires a supply voltage of 24 V DC. This product is ideal for engineers looking for reliable current measurement solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Monitor - Current/Voltage Transducer - 2308302 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Current/Voltage Transducer
2308302
Monitor - Current/Voltage Transducer 2308302
Current Transducer 0 ~ 300A Input 0 ~ 10VDC Output 24VDC Chassis Mount, DIN Rail

Current Transducer 0 ~ 300A Input 0 ~ 10VDC Output 24VDC Chassis Mount, DIN Rail

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Electrical Voltage Sensors
Product Number 2308302
Product Name Monitor - Current/Voltage Transducer
Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Features Visual Indicators or Display
Voltage 1000 volts
Voltage Type DCVoltage
View Details
Fast Voltage Remote Probe, 4 CH - 1-P201I-4 - Hottinger Brüel & Kjær A/S
Specs
Voltage 200 to ? volts
Voltage Type DCVoltage
Frequency 2.40E6 Hz
View Details
Voltage Indicators - ER3564-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
Shunt Resistors | Handles High Overloads | Immune to External Fields - maconic - Knick Interface LLC
Specs
Electrical Output Outputs an analog voltage signal
View Details