PHOENIX CONTACT USA Serial Cables 2305716

Description
Phoenix Contact 2305716 Cable
Request a Quote Datasheet
Description
Phoenix Contact 2305716 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serial Cables - 2098164 - RS Components, Ltd.
Corby, Northants, United Kingdom
Serial Cables
2098164
Serial Cables 2098164
Phoenix Contact 2305716 Cable

Phoenix Contact 2305716 Cable

Supplier's Site
D-Sub Cables - 2305716-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
2305716-ND
D-Sub Cables 2305716-ND
D-Sub Cable Assembly DB50 Gray, Individual (Round) 9.84' (3.00m) Plug, Male Pins to Plug, Male Pins Shielded

D-Sub Cable Assembly DB50 Gray, Individual (Round) 9.84' (3.00m) Plug, Male Pins to Plug, Male Pins Shielded

Buy Now Datasheet
Cable Assemblies - D-Sub Cables - 2305716 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - D-Sub Cables
2305716
Cable Assemblies - D-Sub Cables 2305716
CABLE ASSY DB50 SHIELDED GRAY 3M

CABLE ASSY DB50 SHIELDED GRAY 3M

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2098164 2305716-ND 2305716
Product Name Serial Cables D-Sub Cables Cable Assemblies - D-Sub Cables
Application Computer Telecommunications
Product Type Serial
Cable Length 9.84 ft (30 dm) 9.84 ft (29.99 dm) 9.84 ft (29.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to XK Double Gripper Micro-Hooks - 1010XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details