PHOENIX CONTACT USA Serial Cables 2305596

Description
Phoenix Contact 2305596 Cable
Request a Quote Datasheet
Description
Phoenix Contact 2305596 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serial Cables - 2544777 - RS Components, Ltd.
Corby, Northants, United Kingdom
Serial Cables
2544777
Serial Cables 2544777
Phoenix Contact 2305596 Cable

Phoenix Contact 2305596 Cable

Supplier's Site
D-Sub Cables - 2305596-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
2305596-ND
D-Sub Cables 2305596-ND
D-Sub Cable Assembly DB09 Gray, Individual (Round) 9.84' (3.00m) Plug, Male Pins to Plug, Male Pins Shielded

D-Sub Cable Assembly DB09 Gray, Individual (Round) 9.84' (3.00m) Plug, Male Pins to Plug, Male Pins Shielded

Buy Now Datasheet
Cable, Cable-D 9Sub/s/s/300/konfek/s Rohs Compliant Phoenix Contact - 50AJ6507 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Cable-D 9Sub/s/s/300/konfek/s Rohs Compliant Phoenix Contact
50AJ6507
Cable, Cable-D 9Sub/s/s/300/konfek/s Rohs Compliant Phoenix Contact 50AJ6507
CABLE, CABLE-D 9SUB/S/S/300/KONFEK/ S ROHS COMPLIANT: YES

CABLE, CABLE-D 9SUB/S/S/300/KONFEK/S ROHS COMPLIANT: YES

Supplier's Site
Cable Assemblies - D-Sub Cables - 2305596 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
2305596
Cable Assemblies - D-Sub Cables 2305596
CABLE ASSY DB09 SHIELDED GRAY 3M

CABLE ASSY DB09 SHIELDED GRAY 3M

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2544777 2305596-ND 50AJ6507 2305596
Product Name Serial Cables D-Sub Cables Cable, Cable-D 9Sub/s/s/300/konfek/s Rohs Compliant Phoenix Contact Cable Assemblies - D-Sub Cables
Application Computer
Product Type Serial
Cable Length 9.84 ft (30 dm) 9.84 ft (29.99 dm) 9.84 ft (29.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NR1000U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Assemblies // Overmolded Cable Assemblies // Data Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Networking
Cable Shielding Braid
Cable Length 3.28 ft (10 dm)
View Details