PHOENIX CONTACT USA D-Sub Cables 2305554

Description
D-Sub Cable Assembly DB50 Gray, Individual (Round) 6.56' (2.00m) Receptacle, Female Sockets to Receptacle, Female Sockets Shielded
Request a Quote Datasheet
Description
D-Sub Cable Assembly DB50 Gray, Individual (Round) 6.56' (2.00m) Receptacle, Female Sockets to Receptacle, Female Sockets Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - 2305554-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
2305554-ND
D-Sub Cables 2305554-ND
D-Sub Cable Assembly DB50 Gray, Individual (Round) 6.56' (2.00m) Receptacle, Female Sockets to Receptacle, Female Sockets Shielded

D-Sub Cable Assembly DB50 Gray, Individual (Round) 6.56' (2.00m) Receptacle, Female Sockets to Receptacle, Female Sockets Shielded

Buy Now Datasheet
Laguna Hills, CA, United States
D - Sub Cables - 2305554
1022271-2305554
D - Sub Cables - 2305554 1022271-2305554
Manufacturer: Phoenix Contact Win Source Part Number: 1022271-2305554 Type: DB50 Number of Positions: 50 Color: Gray, Individual (Round) Length: 6.56' (2.00m) Usage: Communication 1st Connector: Receptacle, Female Sockets 2nd Connector: Receptacle, Female Sockets Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Phoenix Contact
Win Source Part Number: 1022271-2305554
Type: DB50
Number of Positions: 50
Color: Gray, Individual (Round)
Length: 6.56' (2.00m)
Usage: Communication
1st Connector: Receptacle, Female Sockets
2nd Connector: Receptacle, Female Sockets
Categories: Cable Assemblies
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now
Cable Assemblies - D-Sub Cables - 2305554 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - D-Sub Cables
2305554
Cable Assemblies - D-Sub Cables 2305554
CABLE ASSY DB50 SHIELDED GRAY 2M

CABLE ASSY DB50 SHIELDED GRAY 2M

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2305554-ND 1022271-2305554 2305554
Product Name D-Sub Cables D - Sub Cables - 2305554 Cable Assemblies - D-Sub Cables
Application Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details