PHOENIX CONTACT USA Serial Cables 2305415

Description
Phoenix Contact 2305415 Serial Cable
Request a Quote Datasheet
Description
Phoenix Contact 2305415 Serial Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serial Cables - 2016803 - RS Components, Ltd.
Corby, Northants, United Kingdom
Serial Cables
2016803
Serial Cables 2016803
Phoenix Contact 2305415 Serial Cable

Phoenix Contact 2305415 Serial Cable

Supplier's Site
D-Sub Cables - 2305415-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
2305415-ND
D-Sub Cables 2305415-ND
D-Sub Cable Assembly DB09 Gray, Individual (Round) 3.28' (1.00m) Receptacle, Female Sockets to Receptacle, Female Sockets Shielded

D-Sub Cable Assembly DB09 Gray, Individual (Round) 3.28' (1.00m) Receptacle, Female Sockets to Receptacle, Female Sockets Shielded

Buy Now Datasheet
Cable Assemblies - D-Sub Cables - 2305415 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
2305415
Cable Assemblies - D-Sub Cables 2305415
CABLE ASSY DB09 SHIELDED GRAY 1M

CABLE ASSY DB09 SHIELDED GRAY 1M

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2016803 2305415-ND 2305415
Product Name Serial Cables D-Sub Cables Cable Assemblies - D-Sub Cables
Application Computer Telecommunications
Product Type Serial
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Connector Type Female d-sub Receptacle, Female Sockets
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male-Female DIL 26 AWG Cable Assembly, 80mm, Screw-Lok - G125-MC12005M3-0080F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
POLARIS Connection cable - polaris-connection-cable - BARTEC
Specs
Rated Temperature -17.78 C (0.0 F)
View Details
BNC Male To Cable Only, Double Shielded Video Back Panel Coaxial Test Cable - 7022 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details