PHOENIX CONTACT USA Cable Assemblies 2305279

Description
Interface Cable Assembly Phoenix Contact Varioface Series 6.56' (2.00m)
Request a Quote
Description
Interface Cable Assembly Phoenix Contact Varioface Series 6.56' (2.00m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a cable assembly identified by order number 2305279, featuring a round cable with a 14-position socket strip on one end and an open end with labeled wires (1 to 14) equipped with ferrules. The cable has a fixed length of 2 meters and is designed for a nominal voltage of less than 50 V AC and 60 V DC, with a maximum current carrying capacity of 1 A per path. The conductor material is tin-plated copper, with a cross-section of 0.14 mm² (AWG 26) and a maximum conductor resistance of 0.16 Ω/m. The assembly operates within an ambient temperature range of -20 °C to 50 °C and can be stored or transported at temperatures between -20 °C and 70 °C. It is compliant with WEEE/RoHS regulations since September 22, 2007, and has certifications from CUL and UL. The cable does not feature shielding and has an external diameter of 6.4 mm. This product may be suitable for applications requiring reliable connections in environments adhering to these specifications.

Datasheet Summary
Powered by GS/AI

The product is a cable assembly identified by order number 2305279, featuring a round cable with a 14-position socket strip on one end and an open end with labeled wires (1 to 14) equipped with ferrules. The cable has a fixed length of 2 meters and is designed for a nominal voltage of less than 50 V AC and 60 V DC, with a maximum current carrying capacity of 1 A per path. The conductor material is tin-plated copper, with a cross-section of 0.14 mm² (AWG 26) and a maximum conductor resistance of 0.16 Ω/m. The assembly operates within an ambient temperature range of -20 °C to 50 °C and can be stored or transported at temperatures between -20 °C and 70 °C. It is compliant with WEEE/RoHS regulations since September 22, 2007, and has certifications from CUL and UL. The cable does not feature shielding and has an external diameter of 6.4 mm. This product may be suitable for applications requiring reliable connections in environments adhering to these specifications.

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 277-9214-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
277-9214-ND
Cable Assemblies 277-9214-ND
Interface Cable Assembly Phoenix Contact Varioface Series 6.56' (2.00m)

Interface Cable Assembly Phoenix Contact Varioface Series 6.56' (2.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 2305279 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
2305279
Controllers - Cable Assemblies 2305279
Interface Cable Assembly Phoenix Contact Varioface Series 6.56' (2.00m)

Interface Cable Assembly Phoenix Contact Varioface Series 6.56' (2.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 277-9214-ND 2305279
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 6.56 ft (19.99 dm) 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-014 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-1-MM-8 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details