PHOENIX CONTACT USA Cable Assemblies 2304908

Description
Interface Cable Assembly Emerson Delta V Series 6.56' (2.00m)
Request a Quote
Description
Interface Cable Assembly Emerson Delta V Series 6.56' (2.00m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a cable assembly identified by order number 2304908, designed for use with Emerson Delta V systems. It features two 20-position and one 50-position socket strip, making it suitable for coupling 32-channel modules. The cable has a fixed length of 2 meters and is constructed with a single wire cross-section of 0.14 mm² (AWG 26), consisting of seven tin-plated copper litz wires. The nominal voltage rating is less than 50 V AC and 60 V DC, with a maximum current carrying capacity of 1 A per path. The cable operates effectively within an ambient temperature range of -20 °C to 50 °C and can be stored or transported at temperatures between -20 °C and 70 °C. The maximum conductor resistance is specified at 0.16 Ω/m. The assembly does not include shielding and utilizes insulation displacement technology as per IEC 60352-4/DIN EN 60352-4 standards. This product is WEEE/RoHS-compliant since March 14, 2006, and is sold as a made-to-order item.

Datasheet Summary
Powered by GS/AI

The product is a cable assembly identified by order number 2304908, designed for use with Emerson Delta V systems. It features two 20-position and one 50-position socket strip, making it suitable for coupling 32-channel modules. The cable has a fixed length of 2 meters and is constructed with a single wire cross-section of 0.14 mm² (AWG 26), consisting of seven tin-plated copper litz wires. The nominal voltage rating is less than 50 V AC and 60 V DC, with a maximum current carrying capacity of 1 A per path. The cable operates effectively within an ambient temperature range of -20 °C to 50 °C and can be stored or transported at temperatures between -20 °C and 70 °C. The maximum conductor resistance is specified at 0.16 Ω/m. The assembly does not include shielding and utilizes insulation displacement technology as per IEC 60352-4/DIN EN 60352-4 standards. This product is WEEE/RoHS-compliant since March 14, 2006, and is sold as a made-to-order item.

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 2304908-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
2304908-ND
Cable Assemblies 2304908-ND
Interface Cable Assembly Emerson Delta V Series 6.56' (2.00m)

Interface Cable Assembly Emerson Delta V Series 6.56' (2.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 2304908 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
2304908
Controllers - Cable Assemblies 2304908
Interface Cable Assembly Emerson Delta V Series 6.56' (2.00m)

Interface Cable Assembly Emerson Delta V Series 6.56' (2.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 2304908-ND 2304908
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 6.56 ft (19.99 dm) 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W01-500 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-185-MM-18 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details