PHOENIX CONTACT USA Interface Modules 2302926

Description
26 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 12-24 AWG
Request a Quote Datasheet
Description
26 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 12-24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Modules - 2302926-ND - DigiKey
Thief River Falls, MN, United States
Interface Modules
2302926-ND
Interface Modules 2302926-ND
26 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 12-24 AWG

26 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 12-24 AWG

Buy Now Datasheet
Interface Modules - 2302926 - ODG (Origin Data Global)
Shenzhen, China
Interface Modules
2302926
Interface Modules 2302926
INTERFACE MOD HDR 26POS 12-24AWG

INTERFACE MOD HDR 26POS 12-24AWG

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 2302926-ND 2302926
Product Name Interface Modules Interface Modules
Voltage Rating 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

End Launch Connectors - NELC-K-2 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
RF Connectors - 1052577-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
5 suppliers
Coaxial Adapters - 7385941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight; Straight
View Details