PHOENIX CONTACT USA Interface Modules 2302913

Description
20 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 12-24 AWG
Request a Quote Datasheet
Description
20 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 12-24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Modules - 2302913-ND - DigiKey
Thief River Falls, MN, United States
Interface Modules
2302913-ND
Interface Modules 2302913-ND
20 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 12-24 AWG

20 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 12-24 AWG

Buy Now Datasheet
Interface Modules - 2302913 - ODG (Origin Data Global)
Shenzhen, China
Interface Modules
2302913
Interface Modules 2302913
INTERFACE MOD HDR 20POS 12-24AWG

INTERFACE MOD HDR 20POS 12-24AWG

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 2302913-ND 2302913
Product Name Interface Modules Interface Modules
Voltage Rating 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1045503-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 38.000 GHz
View Details
2 suppliers
Cable Connectors - NC2-MG-A220-5 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
50 Ohm SMA Connector, SMA Inline Jack - 190625 - PIC Wire & Cable
Specs
Connector Type SMA
Voltage Rating 335 volts
Frequency 0.000 to 12.000 GHz
View Details
Coaxial Adapters - 1367729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details