PHOENIX CONTACT USA Serial Cables 2302272

Description
Phoenix Contact 2302272 Cable
Request a Quote Datasheet
Description
Phoenix Contact 2302272 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serial Cables - 2544774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Serial Cables
2544774
Serial Cables 2544774
Phoenix Contact 2302272 Cable

Phoenix Contact 2302272 Cable

Supplier's Site
D-Sub Cables - 277-11032-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
277-11032-ND
D-Sub Cables 277-11032-ND
D-Sub Cable Assembly DB50 Gray, Individual (Round) 3.28' (1.00m) Receptacle, Female Sockets to Plug, Male Pins Shielded

D-Sub Cable Assembly DB50 Gray, Individual (Round) 3.28' (1.00m) Receptacle, Female Sockets to Plug, Male Pins Shielded

Buy Now Datasheet
Cable Assemblies - D-Sub Cables - 2302272 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
2302272
Cable Assemblies - D-Sub Cables 2302272
CABLE ASSY DB50 SHIELDED GRAY 1M

CABLE ASSY DB50 SHIELDED GRAY 1M

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2544774 277-11032-ND 2302272
Product Name Serial Cables D-Sub Cables Cable Assemblies - D-Sub Cables
Application Computer
Product Type Serial
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Male BNC Breakout to 0.250″ Spade Lugs - 1017-25 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details