PHOENIX CONTACT USA Serial Cables 2302201

Description
Phoenix Contact 2302201 Serial Cable
Request a Quote Datasheet
Description
Phoenix Contact 2302201 Serial Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serial Cables - 8037350 - RS Components, Ltd.
Corby, Northants, United Kingdom
Serial Cables
8037350
Serial Cables 8037350
Phoenix Contact 2302201 Serial Cable

Phoenix Contact 2302201 Serial Cable

Supplier's Site
D-Sub Cables - 277-5239-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
277-5239-ND
D-Sub Cables 277-5239-ND
D-Sub Cable Assembly DB37 Gray, Individual (Round) 3.28' (1.00m) Receptacle, Female Sockets to Plug, Male Pins Shielded

D-Sub Cable Assembly DB37 Gray, Individual (Round) 3.28' (1.00m) Receptacle, Female Sockets to Plug, Male Pins Shielded

Buy Now Datasheet
Cable Assemblies - D-Sub Cables - 2302201 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
2302201
Cable Assemblies - D-Sub Cables 2302201
CABLE ASSY DB37 SHIELDED GRAY 1M

CABLE ASSY DB37 SHIELDED GRAY 1M

Supplier's Site
Cable, Cable-D37Sub/b/s/100/konfek/s Rohs Compliant Phoenix Contact - 50AJ6503 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Cable-D37Sub/b/s/100/konfek/s Rohs Compliant Phoenix Contact
50AJ6503
Cable, Cable-D37Sub/b/s/100/konfek/s Rohs Compliant Phoenix Contact 50AJ6503
CABLE, CABLE-D37SUB/B/S/100 /KONFEK/S ROHS COMPLIANT: YES

CABLE, CABLE-D37SUB/B/S/100/KONFEK/S ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 8037350 277-5239-ND 2302201 50AJ6503
Product Name Serial Cables D-Sub Cables Cable Assemblies - D-Sub Cables Cable, Cable-D37Sub/b/s/100/konfek/s Rohs Compliant Phoenix Contact
Application Computer
Product Type Serial
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Female BNC Breakout to XH and XHL Macro-Hooks - 1001XHL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details