PHOENIX CONTACT USA Serial Cables 2302191

Description
Phoenix Contact 2302191 Serial Cable
Request a Quote Datasheet
Description
Phoenix Contact 2302191 Serial Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serial Cables - 8037356 - RS Components, Ltd.
Corby, Northants, United Kingdom
Serial Cables
8037356
Serial Cables 8037356
Phoenix Contact 2302191 Serial Cable

Phoenix Contact 2302191 Serial Cable

Supplier's Site
D-Sub Cables - 277-11031-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
277-11031-ND
D-Sub Cables 277-11031-ND
D-Sub Cable Assembly DB37 Gray, Individual (Round) 1.64' (500.00mm) Receptacle, Female Sockets to Plug, Male Pins Shielded

D-Sub Cable Assembly DB37 Gray, Individual (Round) 1.64' (500.00mm) Receptacle, Female Sockets to Plug, Male Pins Shielded

Buy Now Datasheet
Cable Assemblies - D-Sub Cables - 2302191 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
2302191
Cable Assemblies - D-Sub Cables 2302191
CABLE ASSY DB37 SHLD GRAY 500MM

CABLE ASSY DB37 SHLD GRAY 500MM

Supplier's Site
Cable, Cable-D37Sub/b/s/ 50/konfek/s Rohs Compliant Phoenix Contact - 50AJ6502 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Cable-D37Sub/b/s/ 50/konfek/s Rohs Compliant Phoenix Contact
50AJ6502
Cable, Cable-D37Sub/b/s/ 50/konfek/s Rohs Compliant Phoenix Contact 50AJ6502
CABLE, CABLE-D37SUB/B/S/ 50/KONFEK/S ROHS COMPLIANT: YES

CABLE, CABLE-D37SUB/B/S/ 50/KONFEK/S ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 8037356 277-11031-ND 2302191 50AJ6502
Product Name Serial Cables D-Sub Cables Cable Assemblies - D-Sub Cables Cable, Cable-D37Sub/b/s/ 50/konfek/s Rohs Compliant Phoenix Contact
Application Computer
Product Type Serial
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 2478170-5 - TE Connectivity
Specs
Product Type AMPLIMITE Plug
Cable Length 4.99 ft (15.2 dm)
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023060 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details