PHOENIX CONTACT USA Cable Assemblies 2300575

Description
Interface Cable Assembly Emerson Delta V Series 3.28' (1.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Emerson Delta V Series 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 2300575-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
2300575-ND
Cable Assemblies 2300575-ND
Interface Cable Assembly Emerson Delta V Series 3.28' (1.00m)

Interface Cable Assembly Emerson Delta V Series 3.28' (1.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 2300575 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
2300575
Controllers - Cable Assemblies 2300575
Interface Cable Assembly Emerson Delta V Series 3.28' (1.00m)

Interface Cable Assembly Emerson Delta V Series 3.28' (1.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 2300575-ND 2300575
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
ZK2000-6364-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Connecting cable - System cable - 706-100/320-700 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 22.97 ft (70 dm)
View Details