PHOENIX CONTACT USA D-Sub Cables 2300009

Description
D-Sub Cable Assembly DB09 Gray, Individual (Round) 4.92' (1.50m) Receptacle, Female Sockets to Plug, Male Pins Shielded
Request a Quote Datasheet
Description
D-Sub Cable Assembly DB09 Gray, Individual (Round) 4.92' (1.50m) Receptacle, Female Sockets to Plug, Male Pins Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - 277-14586-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
277-14586-ND
D-Sub Cables 277-14586-ND
D-Sub Cable Assembly DB09 Gray, Individual (Round) 4.92' (1.50m) Receptacle, Female Sockets to Plug, Male Pins Shielded

D-Sub Cable Assembly DB09 Gray, Individual (Round) 4.92' (1.50m) Receptacle, Female Sockets to Plug, Male Pins Shielded

Buy Now Datasheet
Serial Cables - 2544768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Serial Cables
2544768
Serial Cables 2544768
Phoenix Contact 2300009 Cable

Phoenix Contact 2300009 Cable

Supplier's Site
Cable Assemblies - D-Sub Cables - 2300009 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
2300009
Cable Assemblies - D-Sub Cables 2300009
CABLE ASSY DB09 SHLD GRAY 1.5M

CABLE ASSY DB09 SHLD GRAY 1.5M

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 277-14586-ND 2544768 2300009
Product Name D-Sub Cables Serial Cables Cable Assemblies - D-Sub Cables
Application Telecommunications Computer
Cable Length 4.92 ft (15 dm) 4.92 ft (15 dm) 4.92 ft (15 dm)
Connector Type Receptacle, Female Sockets
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W01-200 - bisco industries
Specs
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023250 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details