PHOENIX CONTACT USA D-Sub Cables 2299987

Description
D-Sub Cable Assembly DB09 Gray, Individual (Round) 1.64' (500.00mm) Receptacle, Female Sockets to Plug, Male Pins Shielded
Request a Quote Datasheet
Description
D-Sub Cable Assembly DB09 Gray, Individual (Round) 1.64' (500.00mm) Receptacle, Female Sockets to Plug, Male Pins Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - 277-9200-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
277-9200-ND
D-Sub Cables 277-9200-ND
D-Sub Cable Assembly DB09 Gray, Individual (Round) 1.64' (500.00mm) Receptacle, Female Sockets to Plug, Male Pins Shielded

D-Sub Cable Assembly DB09 Gray, Individual (Round) 1.64' (500.00mm) Receptacle, Female Sockets to Plug, Male Pins Shielded

Buy Now Datasheet
Serial Cables - 2130193 - RS Components, Ltd.
Corby, Northants, United Kingdom
Serial Cables
2130193
Serial Cables 2130193
Phoenix Contact 2299987 Serial Cable

Phoenix Contact 2299987 Serial Cable

Supplier's Site
Cable Assemblies - D-Sub Cables - 2299987 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
2299987
Cable Assemblies - D-Sub Cables 2299987
CABLE ASSY DB09 SHLD GRAY 500MM

CABLE ASSY DB09 SHLD GRAY 500MM

Supplier's Site
Cable, Cable-D 9Sub/b/s/ 50/konfek/s Rohs Compliant Phoenix Contact - 50AJ6493 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Cable-D 9Sub/b/s/ 50/konfek/s Rohs Compliant Phoenix Contact
50AJ6493
Cable, Cable-D 9Sub/b/s/ 50/konfek/s Rohs Compliant Phoenix Contact 50AJ6493
CABLE, CABLE-D 9SUB/B/S/ 50/KONFEK/S ROHS COMPLIANT: YES

CABLE, CABLE-D 9SUB/B/S/ 50/KONFEK/S ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 277-9200-ND 2130193 2299987 50AJ6493
Product Name D-Sub Cables Serial Cables Cable Assemblies - D-Sub Cables Cable, Cable-D 9Sub/b/s/ 50/konfek/s Rohs Compliant Phoenix Contact
Cable Length 1.64 ft (5 dm) 16.4 ft (50 dm) 1.64 ft (5 dm)
Connector Type Receptacle, Female Sockets DB9; Straight male db9
Application Computer
Product Type Serial
Unlock Full Specs
to access all available technical data

Similar Products

USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NAM0-62-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 165 C (-40 to 329 F)
View Details
Cable Assemblies // Adaptation for ETAS measuring technique // FETK - ETK adapter -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Shielding Braid
Cable Length 0.9843 ft (3 dm)
View Details