PHOENIX CONTACT USA Cable Assemblies 2299550

Description
Interface Cable Assembly Phoenix Contact Varioface Series 32.81' (10.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Phoenix Contact Varioface Series 32.81' (10.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 2299550-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
2299550-ND
Cable Assemblies 2299550-ND
Interface Cable Assembly Phoenix Contact Varioface Series 32.81' (10.00m)

Interface Cable Assembly Phoenix Contact Varioface Series 32.81' (10.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 2299550 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
2299550
Controllers - Cable Assemblies 2299550
Interface Cable Assembly Phoenix Contact Varioface Series 32.81' (10.00m)

Interface Cable Assembly Phoenix Contact Varioface Series 32.81' (10.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 2299550-ND 2299550
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 32.81 ft (100 dm) 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-M12W8-E-2.5-LE8 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
2 suppliers
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Strainsert Cable - BeN4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
USB 2.0 A Male to USB 2.0 Micro B Male Up Angle, Black color, 28/24AWG, 6FT Length - 3021076-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
3 suppliers