PHOENIX CONTACT USA Cable Assemblies 2299495

Description
Interface Cable Assembly Phoenix Contact Varioface Series 4.92' (1.50m)
Request a Quote Datasheet
Description
Interface Cable Assembly Phoenix Contact Varioface Series 4.92' (1.50m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 2299495-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
2299495-ND
Cable Assemblies 2299495-ND
Interface Cable Assembly Phoenix Contact Varioface Series 4.92' (1.50m)

Interface Cable Assembly Phoenix Contact Varioface Series 4.92' (1.50m)

Buy Now Datasheet
Controllers - Cable Assemblies - 2299495 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
2299495
Controllers - Cable Assemblies 2299495
Interface Cable Assembly Phoenix Contact Varioface Series 4.92' (1.50m)

Interface Cable Assembly Phoenix Contact Varioface Series 4.92' (1.50m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 2299495-ND 2299495
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 4.92 ft (15 dm) 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-185-FM90-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details