PHOENIX CONTACT USA Cable Assemblies 2299385

Description
Interface Cable Assembly Phoenix Contact Varioface Series 1.64' (500.00mm)
Request a Quote Datasheet
Description
Interface Cable Assembly Phoenix Contact Varioface Series 1.64' (500.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 2299385-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
2299385-ND
Cable Assemblies 2299385-ND
Interface Cable Assembly Phoenix Contact Varioface Series 1.64' (500.00mm)

Interface Cable Assembly Phoenix Contact Varioface Series 1.64' (500.00mm)

Buy Now Datasheet
Controllers - Cable Assemblies - 2299385 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
2299385
Controllers - Cable Assemblies 2299385
Interface Cable Assembly Phoenix Contact Varioface Series 1.64' (500.00mm)

Interface Cable Assembly Phoenix Contact Varioface Series 1.64' (500.00mm)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 2299385-ND 2299385
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini HDMI To HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Gender Male-Male
View Details
ZK2000-5152-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/407-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers