Electronic motor management device with integrated current transformers for overload and underload protection of motors, featuring four semiconductor outputs rated at 24 V DC and 500 mA continuous load current, with a residual voltage under 200 mV. The unit operates from a 24 V DC supply, measures phase-to-neutral voltage up to 350 V AC, and provides active power measurement with typical accuracy of 2%. It includes four digital inputs for control signals and supports optional connection to INTERFACE system and PROFIBUS-GATEWAY-IFS
Load Monitor 24VDC Supply 0.5A 500V Load
| DigiKey | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | 2297523-ND |
| Product Name | Protection Relays & Systems |
| Approvals | RoHS |