PHOENIX CONTACT USA Motors, Solenoids, Driver Boards/Modules - Motor Driver Boards, Modules 2297507

Description
Win Source Part Number: 1316109-2297507 Category: Motors, Solenoids, Driver Boards/Modules>Motor Driver Boards, Modules Series: EMM Type: Module Package: Bulk Current - Output: 0.5A Weight: 0.98 lb (444.52 g) Voltage - Load: 500V Motor Type: AC Motor Control / Drive Type: Load Monitor Number of Motors: 4 Voltage - Supply: 230VAC Mounting Type: DIN Rail Temperature Range - Operating: -25°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8537.10.9170 Mfr: Phoenix Contact Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1316109-2297507 Category: Motors, Solenoids, Driver Boards/Modules>Motor Driver Boards, Modules Series: EMM Type: Module Package: Bulk Current - Output: 0.5A Weight: 0.98 lb (444.52 g) Voltage - Load: 500V Motor Type: AC Motor Control / Drive Type: Load Monitor Number of Motors: 4 Voltage - Supply: 230VAC Mounting Type: DIN Rail Temperature Range - Operating: -25°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8537.10.9170 Mfr: Phoenix Contact Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors, Solenoids, Driver Boards/Modules - Motor Driver Boards, Modules - 1316109-2297507 - Win Source Electronics
Laguna Hills, CA, United States
Motors, Solenoids, Driver Boards/Modules - Motor Driver Boards, Modules
1316109-2297507
Motors, Solenoids, Driver Boards/Modules - Motor Driver Boards, Modules 1316109-2297507
Win Source Part Number: 1316109-2297507 Category: Motors, Solenoids, Driver Boards/Modules>Motor Driver Boards, Modules Series: EMM Type: Module Package: Bulk Current - Output: 0.5A Weight: 0.98 lb (444.52 g) Voltage - Load: 500V Motor Type: AC Motor Control / Drive Type: Load Monitor Number of Motors: 4 Voltage - Supply: 230VAC Mounting Type: DIN Rail Temperature Range - Operating: -25°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8537.10.9170 Mfr: Phoenix Contact Product Status: Obsolete

Win Source Part Number: 1316109-2297507
Category: Motors, Solenoids, Driver Boards/Modules>Motor Driver Boards, Modules
Series: EMM
Type: Module
Package: Bulk
Current - Output: 0.5A
Weight: 0.98 lb (444.52 g)
Voltage - Load: 500V
Motor Type: AC Motor
Control / Drive Type: Load Monitor
Number of Motors: 4
Voltage - Supply: 230VAC
Mounting Type: DIN Rail
Temperature Range - Operating: -25°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8537.10.9170
Mfr: Phoenix Contact
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Motion Controllers
Product Number 1316109-2297507
Product Name Motors, Solenoids, Driver Boards/Modules - Motor Driver Boards, Modules
Operating Temperature -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products