Electronic motor management device for motor protection with overload and underload monitoring, operating from a 230 V AC supply and supporting external current transformers for current measurement. It features four relay outputs with a nominal voltage of 230 V AC and a continuous load current of 500 mA, and includes digital inputs and voltage measurement inputs for phase-to-neutral voltages up to 350 V AC. The device has a width of 22.5 mm, height of 99 mm, and depth of 114.5 mm, and is mounted on a DIN rail in a vertical position. It meets EN 60947-4-2 and EN 61000-6-2 standards, operates at ambient temperatures from -25 °C to 70 °C, and is rated for pollution degree 2 and surge voltage category III.
Load Monitor 230VAC Supply 0.5A 500V Load
| DigiKey | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | 2297507-ND |
| Product Name | Protection Relays & Systems |
| Operating Temp | -13 to 158 F (-25 to 70 C) |