Solid-state reversing contactor for three-phase AC loads, with a 230 V AC control input and 500 V AC output rating, rated for 9 A continuous current. Mounts with screw terminals for 0.2 mm² to 2.5 mm² conductors, and measures 67.5 mm wide, 99 mm high, and 114.5 mm deep. Features zero-voltage switching, surge protection, integrated LED status and error indicators, and operates within -25 °C to 70 °C. Has an IP20 degree of protection, complies with EU RoHS, and supports a maximum switching frequency of 1 Hz with reversing frequency up to 2 Hz.
Solid State Relays - Industrial Mount ELR W3-230AC/ 500AC- 9
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2297329 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |