PHOENIX CONTACT USA 24 V 2 A Motor Driver IC 2297031

Description
Four In One Three-Phase Solid-State Reversing Contactor With 24 V DC Input 2 A Output Current Product overview: 2297031 from Phoenix Contact is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24 V, 2 A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 24 V, 2 A, Motor Driver Boards, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 181-2297031 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Four In One Three-Phase Solid-State Reversing Contactor With 24 V DC Input 2 A Output Current Product overview: 2297031 from Phoenix Contact is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24 V, 2 A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 24 V, 2 A, Motor Driver Boards, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 181-2297031 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24 V 2 A Motor Driver IC - 181-2297031 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24 V 2 A Motor Driver IC
181-2297031
24 V 2 A Motor Driver IC 181-2297031
Four In One Three-Phase Solid-State Reversing Contactor With 24 V DC Input 2 A Output Current Product overview: 2297031 from Phoenix Contact is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24 V, 2 A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 24 V, 2 A, Motor Driver Boards, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 181-2297031 can be used for catalog matching and distributor lookup.

Four In One Three-Phase Solid-State Reversing Contactor With 24 V DC Input 2 A Output Current Product overview: 2297031 from Phoenix Contact is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24 V, 2 A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 24 V, 2 A, Motor Driver Boards, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 181-2297031 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motors, Actuators, Solenoids and Drivers Motor Driver Boards, Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Motors, Actuators, Solenoids and Drivers Motor Driver Boards, Modules
Motors, Actuators, Solenoids and Drivers Motor Driver Boards, Modules
Manufacturer: Phoenix Contact Category: Motors, Actuators, Solenoids and Drivers Motor Driver Boards, Modules Series: ELR Type: Module Package: Bulk Voltage - Load: 42 ~ 550V Control / Drive Type: Reversing Relay Voltage - Supply: 24VDC Operating Temperature: -25°C ~ 70°C Mounting Type: DIN Rail Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Phoenix Contact
Category: Motors, Actuators, Solenoids and Drivers Motor Driver Boards, Modules
Series: ELR
Type: Module
Package: Bulk
Voltage - Load: 42 ~ 550V
Control / Drive Type: Reversing Relay
Voltage - Supply: 24VDC
Operating Temperature: -25°C ~ 70°C
Mounting Type: DIN Rail
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC Motor Drives Motion Controllers
Product Number 181-2297031
Product Name 24 V 2 A Motor Driver IC Motors, Actuators, Solenoids and Drivers Motor Driver Boards, Modules
AC Input 24 volts
Unlock Full Specs
to access all available technical data

Similar Products