PHOENIX CONTACT USA Cable Assemblies 2296485

Description
Interface Cable Assembly Phoenix Contact Varioface Series 6.56' (2.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Phoenix Contact Varioface Series 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 277-11499-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
277-11499-ND
Cable Assemblies 277-11499-ND
Interface Cable Assembly Phoenix Contact Varioface Series 6.56' (2.00m)

Interface Cable Assembly Phoenix Contact Varioface Series 6.56' (2.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 2296485 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
2296485
Controllers - Cable Assemblies 2296485
Interface Cable Assembly Phoenix Contact Varioface Series 6.56' (2.00m)

Interface Cable Assembly Phoenix Contact Varioface Series 6.56' (2.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 277-11499-ND 2296485
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 6.56 ft (19.99 dm) 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Twisted Pair Cable - 086679-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Flexible Test Cable, 18.0 GHz, 18.0″ - ULC-1.5FT-SMSM+ - Mini-Circuits
Specs
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details