PHOENIX CONTACT USA Cable Assemblies 2293941

Description
Interface Cable Assembly Siemens Simatic® TOP Connect Series 32.81' (10.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Siemens Simatic® TOP Connect Series 32.81' (10.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 2293941-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
2293941-ND
Cable Assemblies 2293941-ND
Interface Cable Assembly Siemens Simatic® TOP Connect Series 32.81' (10.00m)

Interface Cable Assembly Siemens Simatic® TOP Connect Series 32.81' (10.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 2293941 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
2293941
Controllers - Cable Assemblies 2293941
Interface Cable Assembly Siemens Simatic® TOP Connect Series 32.81' (10.00m)

Interface Cable Assembly Siemens Simatic® TOP Connect Series 32.81' (10.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 2293941-ND 2293941
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 32.81 ft (100 dm) 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details