PHOENIX CONTACT USA Cable Assemblies 2293925

Description
Interface Cable Assembly Siemens Simatic® TOP Connect Series 26.25' (8.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Siemens Simatic® TOP Connect Series 26.25' (8.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 2293925-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
2293925-ND
Cable Assemblies 2293925-ND
Interface Cable Assembly Siemens Simatic® TOP Connect Series 26.25' (8.00m)

Interface Cable Assembly Siemens Simatic® TOP Connect Series 26.25' (8.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 2293925 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
2293925
Controllers - Cable Assemblies 2293925
Interface Cable Assembly Siemens Simatic® TOP Connect Series 26.25' (8.00m)

Interface Cable Assembly Siemens Simatic® TOP Connect Series 26.25' (8.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 2293925-ND 2293925
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 26.25 ft (80.01 dm) 26.25 ft (80.01 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1500-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35-MF-36-LP - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details