PHOENIX CONTACT USA Interface Modules 2293705

Description
50 Position Interface Module Terminal Blocks - Spring Connection To D-Sub, Female 14-24 AWG
Request a Quote Datasheet
Description
50 Position Interface Module Terminal Blocks - Spring Connection To D-Sub, Female 14-24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Modules - 2293705-ND - DigiKey
Thief River Falls, MN, United States
Interface Modules
2293705-ND
Interface Modules 2293705-ND
50 Position Interface Module Terminal Blocks - Spring Connection To D-Sub, Female 14-24 AWG

50 Position Interface Module Terminal Blocks - Spring Connection To D-Sub, Female 14-24 AWG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 2293705-ND
Product Name Interface Modules
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MRG-Z360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
RF Connectors - 1051139-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
4 suppliers
BNC (F) St. Connector For HLF 400 Cable - ET-BFS-7 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Geometry Straight
View Details
Coaxial Adapters - 1122561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type UHF
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details