PHOENIX CONTACT USA Interface Modules 2293569

Description
34 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 14-24 AWG
Request a Quote Datasheet
Description
34 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 14-24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Modules - 2293569-ND - DigiKey
Thief River Falls, MN, United States
Interface Modules
2293569-ND
Interface Modules 2293569-ND
34 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 14-24 AWG

34 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 14-24 AWG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 2293569-ND
Product Name Interface Modules
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

End Launch Connectors - NELC-2-3 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110567 - PIC Wire & Cable
Specs
Connector Type QMA
Geometry Right Angle
Frequency 0.000 to 12.400 GHz
View Details
Coaxial Adapters - 2326453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Geometry Straight
Frequency 26.500 GHz
View Details