PHOENIX CONTACT USA Cable Assemblies 2289625

Description
Interface Cable Assembly Phoenix Contact Varioface Series 23.00' (7.01m)
Request a Quote Datasheet
Description
Interface Cable Assembly Phoenix Contact Varioface Series 23.00' (7.01m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 2289625-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
2289625-ND
Cable Assemblies 2289625-ND
Interface Cable Assembly Phoenix Contact Varioface Series 23.00' (7.01m)

Interface Cable Assembly Phoenix Contact Varioface Series 23.00' (7.01m)

Buy Now Datasheet
Controllers - Cable Assemblies - 2289625 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
2289625
Controllers - Cable Assemblies 2289625
Interface Cable Assembly Phoenix Contact Varioface Series 23.00' (7.01m)

Interface Cable Assembly Phoenix Contact Varioface Series 23.00' (7.01m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 2289625-ND 2289625
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 23 ft (70.1 dm) 23 ft (70.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details