PHOENIX CONTACT USA Cable Assemblies 2288901

Description
Interface Cable Assembly Phoenix Contact Varioface Series 1.64' (500.00mm)
Request a Quote Datasheet
Description
Interface Cable Assembly Phoenix Contact Varioface Series 1.64' (500.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 277-5044-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
277-5044-ND
Cable Assemblies 277-5044-ND
Interface Cable Assembly Phoenix Contact Varioface Series 1.64' (500.00mm)

Interface Cable Assembly Phoenix Contact Varioface Series 1.64' (500.00mm)

Buy Now Datasheet
Controllers - Cable Assemblies - 2288901 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
2288901
Controllers - Cable Assemblies 2288901
Interface Cable Assembly Phoenix Contact Varioface Series 1.64' (500.00mm)

Interface Cable Assembly Phoenix Contact Varioface Series 1.64' (500.00mm)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 277-5044-ND 2288901
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.17 ft (3.56 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
White PVC Single Wire - 55011620 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details