PHOENIX CONTACT USA Box Components - 2279732 2279732

Description
Manufacturer: Phoenix Contact Win Source Part Number: 766544-2279732 Series: BC Type: Housing Color: Gray Features: Positions - 12 For Use With/Related Products: BC 17.8 Housing System Material: Plastic, Polycarbonate Family Name: 2279732 Categories: Boxes, Enclosures, Racks Dimension: 0.701" W x 2.106" H (17.80mm x 53.50mm) Introduction Date: July 19, 2010 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Win Source Part Number: 766544-2279732 Series: BC Type: Housing Color: Gray Features: Positions - 12 For Use With/Related Products: BC 17.8 Housing System Material: Plastic, Polycarbonate Family Name: 2279732 Categories: Boxes, Enclosures, Racks Dimension: 0.701" W x 2.106" H (17.80mm x 53.50mm) Introduction Date: July 19, 2010 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box Components - 2279732 - 2279732 - Win Source Electronics
Laguna Hills, CA, United States
Box Components - 2279732
2279732
Box Components - 2279732 2279732
Manufacturer: Phoenix Contact Win Source Part Number: 766544-2279732 Series: BC Type: Housing Color: Gray Features: Positions - 12 For Use With/Related Products: BC 17.8 Housing System Material: Plastic, Polycarbonate Family Name: 2279732 Categories: Boxes, Enclosures, Racks Dimension: 0.701" W x 2.106" H (17.80mm x 53.50mm) Introduction Date: July 19, 2010 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Phoenix Contact
Win Source Part Number: 766544-2279732
Series: BC
Type: Housing
Color: Gray
Features: Positions - 12
For Use With/Related Products: BC 17.8 Housing System
Material: Plastic, Polycarbonate
Family Name: 2279732
Categories: Boxes, Enclosures, Racks
Dimension: 0.701" W x 2.106" H (17.80mm x 53.50mm)
Introduction Date: July 19, 2010
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number 2279732
Product Name Box Components - 2279732
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details