TERM BLOCK HDR 4POS 90DEG 3.5MM
TERMINAL BLOCK, HEADER, 4POS, 8A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-14569-ND | 82AH2587 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Terminal Block, Header, 4Pos, 8A Rohs Compliant Phoenix Contact |
| Mounting Options | PCB | |
| Termination Options | Solder | |
| Approvals | RoHS Compliant | |
| Terminal Block Type | Single Feed Through | |
| # of Contacts | 4 |