Phoenix Contact GmbH & Co. KG Current Transformers 2277019

Description
Phoenix Contact 2277019
Request a Quote Datasheet
Description
Phoenix Contact 2277019
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformers - 2544761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Transformers
2544761
Current Transformers 2544761
Phoenix Contact 2277019

Phoenix Contact 2277019

Supplier's Site
Sheung Wan, Hong Kong
Current Transformer Sensors
2277019
Current Transformer Sensors 2277019
Current Transformer Sensors PACT MCR-V1- 21-44- 50-5A-1

Current Transformer Sensors PACT MCR-V1- 21-44- 50-5A-1

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Current Transformers Instrument Transformers
Product Number 2544761 2277019
Product Name Current Transformers Current Transformer Sensors
Operating Temperature -25 C (-13 F)
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in current transformer - 855-805/2000-1001 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
Current Transformers & Shunts - CR2185-000 - TE Connectivity
Specs
Burden 20 VA
Secondary Current 5 amps
View Details