Phoenix Contact GmbH & Co. KG Current Transformer Sensors 2276395

Description
Current Transformer Sensors PACT MCR-V2-10020- 129-2500-5A
Datasheet
Description
Current Transformer Sensors PACT MCR-V2-10020- 129-2500-5A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Current Transformer Sensors
2276395
Current Transformer Sensors 2276395
Current Transformer Sensors PACT MCR-V2-10020- 129-2500-5A

Current Transformer Sensors PACT MCR-V2-10020- 129-2500-5A

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Instrument Transformers
Product Number 2276395
Product Name Current Transformer Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in current transformer - 855-2701/035-001 - WAGO
Specs
Transformer Category Current
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
View Details
MODEL 2SHT, 200:5 RATIO - 1411-2SHT-201 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Category Current
View Details
SCT0121-0010 | Coil CT, 10 A AC, accuracy class 0.5 -  - Beckhoff Automation LLC
Specs
Transformer Category Current
Primary current 10 amps
View Details
Current Transformers & Shunts - A44263-000 - TE Connectivity
Specs
Transformer Category Current
Burden 1.25 VA
Secondary Current 5 amps
View Details