Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INSTRUMENT TRANSFORMERS
PHOENIX CONTACT GMBH & CO. KG
2276366 -- CURRENT TRANSFORMER SENSORS
Phoenix Contact GmbH & Co. KG
Current Transformer Sensors
2276366
Description
Current Transformer Sensors PACT MCR-CB-42-13-36
Datasheet
Description
Current Transformer Sensors PACT MCR-CB-42-13-36
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Current Transformer Sensors
2276366
Current Transformer Sensors
2276366
Current Transformer Sensors PACT MCR-CB-42-13-36
Current Transformer Sensors PACT MCR-CB-42-13-36
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Instrument Transformers
Product Number
2276366
Product Name
Current Transformer Sensors
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Current Transformers
566720
Specs
Transformer Category
Current
Operating Temperature
-5 C (23 F)
View Details
WAGO
Split-core current transformer
855-4105/400-101
Specs
Transformer Category
Current
Type / Applications
SplitCore
Frequency
0.0500 to 0.0600 kHz
View Details
Beckhoff Automation LLC
SCT6625-0750 | Split-core CT, 750 A AC, accuracy class 0.5, size 6
Specs
Transformer Category
Current
Primary current
750 amps
View Details
TE Connectivity
Current Transformers & Shunts
BM7635-000
Specs
Transformer Category
Current
Burden
0.2500 VA
Secondary Current
100 amps
View Details