Miniature solid-state relay designed for AC input and DC output applications, with a 230 V AC input and 8 to 48 V DC output at up to 100 mA. The device features an RC snubber on the input and a polarity protection diode on the output, with a maximum voltage drop of 1 V at full current. It mounts in any position, measures 13 mm wide, 29 mm high, and 25 mm deep, and operates between -20 °C and 50 °C. The input switching threshold is defined relative to the nominal voltage, with a typical input current of 2.5 mA and a transmission frequency of 3 Hz. The input-to-output test voltage is 2.5 kV, and it complies with DIN VDE 0110 standards.
Solid State Relays - Industrial Mount SIM-EI-230AC/48DC/ 100/RC
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2271426 |
| Product Name | Solid State Relays - Industrial Mount |
| Input Current (Control Signal) Range | 0.0025 amps |