PHOENIX CONTACT USA Boxes 2203345

Description
"Housing Plastic, Polycarbonate Black Cover Included 9.331"" L x 2.638"" W (237.00mm x 67.00mm) X 7.677"" (195.00mm)"
Request a Quote Datasheet
Description
"Housing Plastic, Polycarbonate Black Cover Included 9.331"" L x 2.638"" W (237.00mm x 67.00mm) X 7.677"" (195.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 277-16262-ND - DigiKey
Thief River Falls, MN, United States
"Housing Plastic, Polycarbonate Black Cover Included 9.331"" L x 2.638"" W (237.00mm x 67.00mm) X 7.677"" (195.00mm)"

"Housing Plastic, Polycarbonate Black Cover Included 9.331"" L x 2.638"" W (237.00mm x 67.00mm) X 7.677"" (195.00mm)"

Buy Now Datasheet
Enclosure, Dev Brd, 195Mm X 237Mm X 67Mm; For Use With Phoenix Contact - 45AC8101 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Dev Brd, 195Mm X 237Mm X 67Mm; For Use With Phoenix Contact
45AC8101
Enclosure, Dev Brd, 195Mm X 237Mm X 67Mm; For Use With Phoenix Contact 45AC8101
ENCLOSURE, DEV BRD, 195MM X 237MM X 67MM; For Use With:Mini ITX, Mini DTX, Nano ITX Development Boards; External Height:67mm; External Width:237mm; External Depth:195mm; Enclosure Material:Polycarbona te; Body Color:- RoHS Compliant: Yes

ENCLOSURE, DEV BRD, 195MM X 237MM X 67MM; For Use With:Mini ITX, Mini DTX, Nano ITX Development Boards; External Height:67mm; External Width:237mm; External Depth:195mm; Enclosure Material:Polycarbonate; Body Color:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 277-16262-ND 45AC8101
Product Name Boxes Enclosure, Dev Brd, 195Mm X 237Mm X 67Mm; For Use With Phoenix Contact
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Wall-Mount Stainless Steel Box Screw Type - SLB Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 to 15.75 inch (150 to 400 mm)
View Details
Versatile Aluminum Instrument Enclosures - Unicase - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.29 inch (49.78 to 134 mm)
View Details